EN
  • EN
  • DE

MAX9278AGTM/V+

Part No MAX9278AGTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12Gbps GMSL Deserializers | IC DESERIALIZER GMSL 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CML
Number of Inputs 3
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX9278
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 1215365-MAX9278AGTM/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9278AGTM/V+ CAD Model

Description

Maxim Integrated MAX9278AGTM/V+ Product Overview

The MAX9278AGTM/V+ from Maxim Integrated is a compact and highly integrated serializer component designed to interface with automotive cameras. This versatile chip is engineered to convert parallel input data to a serialized output stream over coaxial or twisted-pair cables, making it an essential part of advanced driver-assistance systems (ADAS) and other automotive camera applications.

Key Features

  • High-Speed Serial Interface: The MAX9278AGTM/V+ supports high-speed serial data transmission, enabling reliable communication with minimal cabling requirements.
  • GMSL (Gigabit Multimedia Serial Link) Technology: Utilizes Maxim's proprietary GMSL technology to transmit high-definition video and control data over a single cable while maintaining excellent signal integrity over long distances.
  • Advanced Data Protection: Features include automatic adaptive equalization, CRC (Cyclic Redundancy Check) on control channels, and error detection for enhanced data integrity and reliability.
  • Low Electromagnetic Emission: The spread spectrum and reduced swing features help minimize electromagnetic interference (EMI), crucial for automotive applications.
  • Power-Over-Coax Support: The device can supply power to the remote camera, simplifying system design by reducing the number of wires needed.

Applications

  • Automotive camera systems
  • ADAS (Advanced Driver-Assistance Systems)
  • Rearview and surround-view cameras
  • Automotive infotainment

Technical Specifications

  • Supply Voltage: Operates at a supply voltage range of 1.7V to 1.9V for the core and 3.3V for the I/O.
  • Operating Temperature: Designed to function in a wide temperature range, making it suitable for harsh automotive environments.
  • Package: Available in a compact 48-pin LQFP package (7mm x 7mm).

The MAX9278AGTM/V+ is designed with the automotive industry's rigorous standards in mind, offering robust performance and high reliability. Its advanced feature set makes it an ideal choice for manufacturers looking to enhance vehicle safety and convenience through the integration of sophisticated camera systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2244 $57.5708
15+ $6.7482 $101.2230
23+ $6.5373 $150.3579
32+ $6.3265 $202.4480
41+ $6.1156 $250.7396
55+ $5.4829 $301.5595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess