EN
  • EN
  • DE

MAX9275GTN+T

Part No MAX9275GTN+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12GBPS GMSL SERIALIZER FOR COA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 3.12Gbps
Input Type LVCMOS
Output Type CML
Number of Inputs 30
Number of Outputs 1
Voltage - Supply 1.7V ~ 1.9V, 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Base Product Number MAX9275
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 707331-MAX9275GTN+T
Ultra Librarian 3D Model Ultra Librarian MAX9275GTN+T CAD Model

Description

Maxim Integrated MAX9275GTN+T Compact Serializer

The MAX9275GTN+T from Maxim Integrated is a robust and highly efficient serializer designed to streamline automotive camera applications. It is part of the GMSL (Gigabit Multimedia Serial Link) family, which is tailored for high-speed serial data transmission over coaxial or shielded-twisted pair (STP) cables. This compact serializer is ideal for automotive video applications, offering a seamless interface between the camera and the processing units.

Key Features

  • High-Speed Data Transfer: The MAX9275GTN+T enables fast serial data transmission at rates up to 1.5 Gbps, ensuring crisp and clear video quality without lag or delay.
  • High Bandwidth: With support for high bandwidth, this serializer can handle multiple video streams or higher resolution video, catering to advanced automotive systems.
  • Low Electromagnetic Interference (EMI): The device uses spread spectrum to minimize EMI, a critical factor in the tightly packed electronic environments of modern vehicles.
  • Flexible Power Supply: It operates over a wide supply range, making it adaptable to various automotive power systems.
  • PoC (Power over Coax): The MAX9275GTN+T supports Power over Coax technology, which allows power to be delivered over the same cable as the data signal, simplifying wiring and reducing overall system complexity.
  • Automatic Camera Detection: It features automatic camera detection to ensure easy integration and maintenance.

Applications

The serializer is predominantly used in the automotive industry, especially for:

  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Surround-View Cameras
  • Automotive Infotainment Systems

Reliability and Quality

Maxim Integrated's MAX9275GTN+T is built to meet the rigorous demands of the automotive industry. It is designed for reliability in harsh environments, withstanding wide temperature ranges and the vibrations and shocks typical in automotive applications. The device comes in a compact 48-pin TQFN package, offering a space-saving solution for tight spaces within vehicles.

With its combination of high-speed data transfer, low EMI, and Power over Coax capability, the MAX9275GTN+T serializer from Maxim Integrated is a top choice for automotive manufacturers looking to enhance their camera systems with reliable and high-performance data transmission solutions.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.6000 $54.6000
3+ $44.8000 $134.4000
4+ $43.4000 $173.6000
5+ $42.0000 $210.0000
7+ $40.6000 $284.2000
9+ $36.4000 $327.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess