EN
  • EN
  • DE

MAX9272AGTM/V+

Part No MAX9272AGTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DSERIALIZER 28BIT GMSL 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Function Deserializer
Data Rate 1.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 28
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Part Number Series MAX9272
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813008-MAX9272AGTM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9272AGTM/V+ CAD Model

Description

Maxim Integrated MAX9272AGTM/V+ Product Overview

The MAX9272AGTM/V+ from Maxim Integrated is a high-performance serializer equipped with Gigabit Multimedia Serial Link (GMSL) technology designed for automotive camera applications. This advanced component is capable of serializing 16-bit data and delivering it over a single coax or differential pair at speeds up to 1.5 Gbps. This makes it an ideal solution for high-resolution automotive camera systems where bandwidth and data integrity are crucial.

The MAX9272AGTM/V+ comes with an array of features that enhance its performance and reliability. It supports a wide input pixel clock range of 10MHz to 43MHz, which enables it to handle various camera resolutions and frame rates. The device also includes automatic camera synchronization, which simplifies the design and reduces the system's complexity.

One of the standout features of the MAX9272AGTM/V+ is its robust EMI/EMC performance, which is vital in the harsh electrical environments typical of automotive applications. The serializer's spread spectrum capability helps to reduce electromagnetic interference, ensuring reliable data transmission even in the presence of noise.

In terms of safety and diagnostics, the MAX9272AGTM/V+ includes a range of features to detect and manage faults. It has programmable pre-emphasis and spread-spectrum controls for improved signal integrity. The built-in diagnostics and control via an I²C-compatible interface make it easier to monitor the health of the camera system and respond to any issues that arise.

The MAX9272AGTM/V+ is designed for flexibility and ease of integration. It is compatible with the MAX9271, MAX9281, and other GMSL deserializers, allowing for seamless interoperability within the GMSL ecosystem. The serializer is available in a 48-pin TQFN package, which is suitable for space-constrained applications.

Overall, the Maxim Integrated MAX9272AGTM/V+ is a sophisticated solution for automotive camera systems, providing high-speed data transmission, excellent EMI/EMC performance, and a suite of diagnostic features to ensure reliable operation in challenging environments.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9763 $54.7393
25+ $4.0831 $102.0775
38+ $3.9555 $150.3090
53+ $3.8279 $202.8787
68+ $3.7003 $251.6204
91+ $3.3176 $301.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess