EN
  • EN
  • DE

IBM 08L1013 - 200Mhz. 1way Proc.

Part No IBM 08L1013 - 200Mhz. 1way Proc.
Manufacturer IBM
Catalog Uncategorized
Description 200Mhz. 1way Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420061-IBM 08L1013 - 200Mhz. 1way Proc.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 08L1013 - 200Mhz. 1way Proc. CAD Model

Description

The IBM 08L1013 is a 200MHz 1-way Processor, engineered to provide a stable and efficient processing solution for IBM servers and workstations. It features a single core that operates at a speed of 200MHz, designed to execute tasks efficiently with a focus on reliability and stability. This processor is based on an architecture that supports a range of computing requirements, from basic server operations to more demanding applications that require a dependable processing unit. The IBM 08L1013 is an ideal choice for organizations looking to upgrade their systems with a processor that delivers consistent performance, ensures smooth operation, and provides a balance between speed and energy consumption.

You May Also Be Interested in

IBM
70.56GB 15K RPM DISK UNIT
Need more? Email Us
IBM
8 port async. Comm. ISA
Need more? Email Us
IBM
SysKonnect SK-NET FDDI-LP SAS
Need more? Email Us
IBM
70.56GB 15K RPM DISK UNIT
Need more? Email Us
IBM
35.16GB 10K RPM DISK UNIT
Need more? Email Us
IBM
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
IBM
35.16GB 15K RPM DISK UNIT
Need more? Email Us
IBM
Enh. SCSI-2 Diff. F/W Adpt.
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess