EN
  • EN
  • DE

MAX9259GTN/V+

Part No MAX9259GTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description GIGABIT MULTIMEDIA SERIAL LINK W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Serializer
Data Rate 3.125Gbps
Input Type CML
Output Type CML
Number of Inputs 30
Number of Outputs 1
Voltage - Supply 1.7V ~ 1.9V, 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707316-MAX9259GTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX9259GTN/V+ CAD Model

Description

Product Overview: MAX9259GTN/V+ from Maxim Integrated

The MAX9259GTN/V+ is a sophisticated, high-speed serializer from Maxim Integrated, designed to deliver reliable performance for automotive and industrial video applications. This component is part of Maxim's advanced GMSL (Gigabit Multimedia Serial Link) family, which is engineered to address the challenges of transmitting high-speed data over long distances with minimal signal degradation.

Key Features

  • High-Speed Data Transmission: The MAX9259GTN/V+ is capable of serializing 16-bit parallel LVCMOS/LVTTL data to a single LVDS output, supporting up to 1.5 Gbps data rate for high-resolution video and control data transmission.
  • Embedded Control Channel: This device includes an embedded bidirectional control channel which operates at 9.6kbps to 1Mbps, allowing for configuration and control of remote devices without the need for additional wires.
  • Robust Design: Designed with automotive applications in mind, the MAX9259GTN/V+ is built to withstand harsh environments and is compliant with AEC-Q100 standards.
  • EMI Reduction: It features programmable spread spectrum on the serial output to reduce electromagnetic interference (EMI), ensuring stable performance in noise-sensitive applications.
  • Flexible Power Supply: The device operates from a 3.3V core supply and includes a separate supply for I/O ranging from 1.7V to 3.6V, providing design flexibility.

Applications

The MAX9259GTN/V+ is ideal for a range of applications, particularly in the automotive sector where high-definition video transmission is crucial. It can be used for:

  • Automotive camera systems
  • Driver assistance systems (ADAS)
  • Infotainment and navigation systems
  • Industrial video cameras
  • Machine vision systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Maxim Integrated. It includes comprehensive information on operating conditions, pin configurations, timing characteristics, and package details, ensuring a thorough understanding of the MAX9259GTN/V+'s capabilities and requirements for integration into electronic systems.

Note: Maxim Integrated is known for its commitment to quality and reliability, and the MAX9259GTN/V+ is no exception. It is a testament to the company's dedication to providing advanced solutions that meet the rigorous demands of modern high-speed data communication.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8658 $57.9870
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8748 $290.3548
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,870 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess