EN
  • EN
  • DE

PI7C9X760ACLE

Part No PI7C9X760ACLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC I2C/SPI TO UART BRIDGE 62PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tube
Product Status Active
Programmable Not Verified
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Base Product Number PI7C9X760
Standard Package 62 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 810652-PI7C9X760ACLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X760ACLE CAD Model

Description

Diodes Incorporated PI7C9X760ACLE Overview

The PI7C9X760ACLE is a high-performance PCI Express (PCIe) packet switch from Diodes Incorporated, designed to meet the needs of modern computing and embedded systems. This advanced switch is part of Diodes Incorporated's portfolio of semiconductor solutions that aim to enhance connectivity, efficiency, and performance across various applications.

Key Features

  • PCI Express Base Specification Compliance: The PI7C9X760ACLE adheres to the PCIe 1.1 specification, ensuring compatibility with a wide range of devices and systems.
  • Port Configuration: It features a flexible port configuration that allows for a multitude of design options, catering to different system requirements and architecture layouts.
  • Advanced Power Management: With support for advanced power management, this switch can contribute to energy-efficient system designs, reducing overall power consumption.
  • High Performance: The device is engineered to deliver high-performance data transfer and low-latency operation, crucial for applications requiring fast and reliable communication between components.
  • Quality of Service (QoS): Integrated QoS features enable the prioritization of critical data traffic, ensuring that essential processes receive the bandwidth they need to function optimally.

Applications

The PI7C9X760ACLE is versatile and can be used in a variety of applications, including:

  • Data centers and servers
  • Embedded systems
  • Networking equipment
  • Storage devices
  • Telecommunications infrastructure

Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability. The PI7C9X760ACLE is built to meet stringent industry standards, ensuring long-term reliability for critical applications. Additionally, customers can benefit from Diodes Incorporated's comprehensive technical support and resources to assist with integration, development, and troubleshooting.

Conclusion

The PI7C9X760ACLE from Diodes Incorporated is a powerful PCIe packet switch that offers the performance, flexibility, and efficiency required for today's demanding computing environments. Its adherence to PCIe specifications, advanced power management, and QoS capabilities make it an ideal solution for a wide range of high-speed data transfer applications.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2194 $59.0716
34+ $3.4622 $117.7148
52+ $3.3539 $174.4028
72+ $3.2457 $233.6904
93+ $3.1376 $291.7968
124+ $2.8129 $348.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess