EN
  • EN
  • DE

MAX9240AGTM/V+

Part No MAX9240AGTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 28BIT GMSL QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1.5Gbps Deserializer 1 Input 28 Output 48-TQFN (7x7)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
Family Name MAX9240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 43
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925739-MAX9240AGTM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9240AGTM/V+ CAD Model

Description

Maxim Integrated MAX9240AGTM/V+ Compact SerDes

The MAX9240AGTM/V+ from Maxim Integrated is a high-performance, compact serializer/deserializer (SerDes) designed for automotive and industrial applications where reliable high-speed data communication is crucial. This chip is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, which is engineered to provide robust, high-bandwidth data transmission over coaxial or shielded twisted-pair (STP) cables.

The MAX9240AGTM/V+ offers a serialized gigabit multimedia interface that supports the transmission of high-definition video, audio, and control data. This makes it an ideal solution for advanced driver-assistance systems (ADAS), infotainment, and camera-based applications where the integrity and speed of data are paramount.

Key features of the MAX9240AGTM/V+ include:

  • High-Speed Operation: The device supports up to 3.12 Gbps data rates, enabling the transmission of uncompressed 1080p60 video and up to 16-bits per pixel color depth.
  • EMI Mitigation: Built-in spread spectrum and programmable pre-emphasis features help to reduce electromagnetic interference (EMI), ensuring stable operation in electrically noisy environments.
  • Enhanced Reliability: The SerDes includes automatic link training and adaptive equalization, which improve signal integrity and provide robust communication over long cable runs.
  • Flexible Connectivity: It is designed to interface with a wide range of video sources and sinks, supporting both parallel and serial input/output.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for power-sensitive applications.
  • Compact Design: Housed in a small 48-pin TQFN package (7mm x 7mm), the MAX9240AGTM/V+ saves valuable board space and is ideal for space-constrained applications.

Overall, the MAX9240AGTM/V+ is a versatile and reliable SerDes solution that meets the stringent requirements of modern automotive and industrial systems. With its advanced features and compact form factor, this Maxim Integrated product ensures seamless and efficient data communication, contributing to the safety and performance of complex electronic systems.

You May Also Be Interested in

Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8082 $74.4246
6+ $20.3557 $122.1342
9+ $19.7193 $177.4737
13+ $19.0829 $248.0777
16+ $18.4465 $295.1440
21+ $16.5384 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess