EN
  • EN
  • DE
  • IT

MAX921ESA+T

Part No MAX921ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL LOW PWR W/REF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 707288-MAX921ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX921
Introduction Date March 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX921ESA+T CAD Model

Description

Maxim Integrated MAX921ESA+T Low-Power, High-Speed, Single-Supply Comparators

The MAX921ESA+T from Maxim Integrated is a highly efficient and reliable comparator designed for applications requiring fast response times and low power consumption. This device operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies. Its unique design features make it an ideal choice for battery-powered systems and portable devices where energy efficiency is paramount.

With its proprietary low-voltage differential signaling (LVDS) technology, the MAX921ESA+T offers a high-speed response with a propagation delay of just 80ns. This ensures quick and accurate comparisons of input signals, which is critical in high-speed data communication systems and control applications. The comparator is also equipped with an internal hysteresis feature which enhances noise immunity and prevents output oscillations, providing stable operation even in noisy environments.

The MAX921ESA+T is designed with a push-pull output stage, which allows for a direct interface with TTL and CMOS logic systems without the need for pull-up resistors. This simplifies the design and reduces component count, making it an economical choice for system designers. Additionally, its low supply current of 150µA (typical) minimizes power consumption, extending battery life in portable applications.

Encapsulated in a space-saving 8-pin SOIC package, the MAX921ESA+T is not only compact but also offers excellent thermal performance. This makes it suitable for high-density circuit boards where space is at a premium. The device features a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Overall, the Maxim Integrated MAX921ESA+T comparator is a versatile and efficient solution for designers looking to optimize their systems for speed and power efficiency. Whether it's for industrial control systems, threshold detectors, or any application requiring a high-speed comparator, the MAX921ESA+T delivers consistent performance and quality that engineers can trust.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4953 $53.9436
28+ $3.6884 $103.2752
42+ $3.5732 $150.0744
58+ $3.4579 $200.5582
75+ $3.3426 $250.6950
101+ $2.9969 $302.6869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,771 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess