EN
  • EN
  • DE

MAX921CPA+

Part No MAX921CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL LOW PWR W/REF 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 144049-MAX921CPA+
Ultra Librarian 3D Model Ultra Librarian MAX921CPA+ CAD Model

Description

Maxim Integrated MAX921CPA+ Low-Power, High-Speed Single-Supply Comparators

The MAX921CPA+ from Maxim Integrated is a cutting-edge, low-power comparator designed for a wide range of applications requiring fast response times with minimal power consumption. This device operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies, making it incredibly versatile and suitable for battery-powered devices and voltage monitoring systems.

The MAX921CPA+ features an impressive propagation delay of just 240ns, ensuring quick and accurate signal comparison, which is essential for high-speed systems. Despite its high-speed performance, this comparator maintains a low power consumption of just 4µA per comparator at +5V, making it an excellent choice for power-sensitive applications.

One of the key advantages of the MAX921CPA+ is its integrated 1.182V ±1% reference, which simplifies design and reduces component count, as there is no need for an external precision reference. This feature also allows for a more compact and cost-effective solution in systems where space and budget are at a premium.

The MAX921CPA+ comes in a compact 8-pin DIP package, which is easy to integrate into a variety of PCB layouts. Its robust design includes overvoltage protection up to the supply rails, ensuring the device's longevity and reliability even in harsh electrical environments.

This comparator is ideal for use in a multitude of applications, including battery monitoring, window comparators, A/D converters, level translators, and many other systems that require a fast, low-power comparator. The MAX921CPA+ also features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies interfacing with other digital logic or microcontroller-based systems.

Overall, the Maxim Integrated MAX921CPA+ is a high-performance solution for designers looking to optimize their systems for speed and power efficiency. With its integrated reference, low power consumption, and high-speed operation, the MAX921CPA+ is well-suited for modern electronic applications demanding precision and reliability.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess