EN
  • EN
  • DE

MAX9273GTL

Part No MAX9273GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707329-MAX9273GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9273GTL CAD Model

Description

The MAX9273GTL by Maxim Integrated is a compact, high-performance serializer designed to interface with automotive cameras to provide robust and high-speed data transmission over coaxial or twisted-pair cables. This serializer is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, which is known for its ability to support high-resolution video for automotive safety and infotainment applications.

Key Features

  • High-speed serial interface with up to 3.12 Gbps data rate.
  • Supports 1.5 Gbps HD video and 3 Gbps FHD video transport.
  • Compatible with NTSC/PAL, 720p, 1080p, and 16-bit/24-bit RAW data formats.
  • Spread spectrum capability for EMI reduction.
  • Automatic camera synchronization without an external control channel.
  • Embedded control channel operation allows bidirectional control data.

Applications

The MAX9273GTL is ideal for a range of applications within the automotive sector, particularly where high-definition video transmission is necessary. Typical applications include:

  • Rear-view and surround-view cameras for parking assistance.
  • Driver monitoring systems.
  • Automotive infotainment and navigation systems.
  • Advanced driver assistance systems (ADAS).

Technical Specifications

This serializer operates over the -40°C to +105°C temperature range, accommodating the harsh environments often encountered in automotive settings. It is available in a compact 64-pin LQFP package (10mm x 10mm) with a 0.5mm pitch, suitable for space-constrained applications.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX9273GTL is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance in critical safety and multimedia systems.

For more detailed technical information, reference designs, and support tools, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2980 $52.7680
37+ $2.7061 $100.1257
58+ $2.6215 $152.0470
79+ $2.5369 $200.4151
102+ $2.4524 $250.1448
137+ $2.1987 $301.2219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess