EN
  • EN
  • DE

MAX9504AELT+T

Part No MAX9504AELT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO HI CUR 6-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications General Purpose
-3db Bandwidth 47MHz
Slew Rate 165V/μs
Supply Current 5mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Mounting Style SMD
Manufacturer Package 6-WDFN
Supplier Device Package 6-μDFN (2x2)
Family Part Number MAX9504
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707402-MAX9504AELT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9504AELT+T CAD Model

Description

The MAX9504AELT+T from Maxim Integrated is a high-performance, low-power, direct-drive video filter amplifier designed to interface with RGB video signals in a variety of applications. This compact and efficient device is ideal for portable and battery-powered applications such as mobile phones, personal media players, and handheld gaming devices, where space is at a premium and power efficiency is crucial.

Key Features

  • High-Quality Video Amplification: The MAX9504AELT+T provides excellent video performance, ensuring clear and sharp images for an enhanced viewing experience.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, thereby extending battery life in portable applications.
  • Direct-Drive Capability: Its ability to directly drive the video signal to the display eliminates the need for external DC-blocking capacitors, reducing the overall component count and saving board space.
  • Filtering and Amplification: It integrates filtering and amplification stages, which simplifies the design and reduces the need for additional external components.
  • Small Package Size: The MAX9504AELT+T comes in a compact, 16-pin TQFN package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX9504AELT+T allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Mobile phones and smartphones
  • Personal media players
  • Handheld gaming consoles
  • Other battery-powered video devices

Technical Specifications

The MAX9504AELT+T operates over a wide supply voltage range and features a shutdown mode for additional power savings. Its technical specifications include:

  • Supply Voltage Range: 2.7V to 3.6V
  • Shutdown Supply Current: 0.1µA (typ)
  • Output Voltage Swing: 2Vpp (typ)
  • Package Type: 16-pin TQFN

Overall, the MAX9504AELT+T is a highly integrated and efficient solution for video signal amplification and filtering, making it an excellent choice for designers looking to enhance the video performance of their portable device applications.

You May Also Be Interested in

Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,504 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess