EN
  • EN
  • DE

MAX9249ECM+

Part No MAX9249ECM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707306-MAX9249ECM+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9249ECM+ CAD Model

Description

The MAX9249ECM+ is a compact, high-speed serial link serializer from Maxim Integrated, designed to provide a reliable and efficient interface for automotive and industrial video applications. This advanced component allows for the transmission of high-resolution video and control data over a single pair of differential cables, significantly reducing the complexity and weight of wiring harnesses in modern vehicles and industrial systems.

Key Features

  • High-Speed Data Transfer: The MAX9249ECM+ supports data rates up to 3.125 Gbps, enabling the transmission of 1080p HD video and higher resolutions without compression.
  • GMSL (Gigabit Multimedia Serial Link) Technology: Utilizes Maxim Integrated's proprietary GMSL technology for robust, high-bandwidth data communication over long distances.
  • Embedded Control Channel: This device includes an embedded bidirectional control channel that operates concurrently with video data, allowing for the configuration and control of remote peripherals.
  • Spread Spectrum Capability: The serializer includes a spread spectrum clocking feature to minimize electromagnetic interference (EMI), enhancing system reliability in sensitive applications.
  • Automatic Coax Cable Equalization: To maintain signal integrity, the MAX9249ECM+ can automatically equalize coaxial cables up to 15 meters in length at 3.125 Gbps.
  • Low Power Consumption: Designed with power efficiency in mind, the device helps reduce overall system power requirements.
  • High Integration: The serializer integrates a DC-balanced LVDS interface, reducing the number of required components and simplifying the design process.

Applications

The MAX9249ECM+ is ideally suited for a variety of applications where high-speed data transmission and minimal cabling are essential:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision and video surveillance systems
  • Medical imaging and diagnostics equipment
  • High-definition video broadcast and conferencing equipment

With its robust feature set and compact form factor, the MAX9249ECM+ from Maxim Integrated is an excellent choice for designers looking to enhance their high-speed video and data communication systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess