EN
  • EN
  • DE

MAX8860EA25

Part No MAX8860EA25
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707040-MAX8860EA25
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8860EA25 CAD Model

Description

Maxim Integrated MAX8860EA25 Low-Dropout Linear Regulator

The Maxim Integrated MAX8860EA25 is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 200mA output current. It is an ideal power management solution for battery-powered devices such as portable media players, handheld devices, and various other low-voltage applications. This regulator offers a fixed output voltage of 2.5V, which is precisely regulated to maintain stable operation even under varying input voltages and load conditions.

One of the key features of the MAX8860EA25 is its low dropout voltage, which enhances the efficiency of the system by allowing the regulator to operate closer to the battery voltage. This characteristic is particularly beneficial in extending the battery life of portable devices. Additionally, the device boasts an impressive low quiescent current of just 120µA, further minimizing power consumption when the device is in standby mode.

The MAX8860EA25 is equipped with several protective features to ensure the longevity and reliability of the end application. It includes thermal shutdown protection, which prevents the device from overheating, and a current limit feature to protect against excessive current draw. Moreover, the regulator has a short-circuit protection mechanism that safeguards both the regulator and the powered device in the event of a fault condition.

Designed with space-sensitive applications in mind, the MAX8860EA25 comes in a compact SOT-23 package, making it an excellent choice for applications where board space is at a premium. Its small footprint, combined with minimal external component requirements, allows for a straightforward and cost-effective implementation in a wide range of designs.

Overall, the Maxim Integrated MAX8860EA25 LDO linear regulator is a robust and efficient solution for designers looking to enhance the performance and extend the battery life of their portable and low-voltage devices. With its fixed output, low quiescent current, and protective features, it stands out as a reliable choice for power management in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess