EN
  • EN
  • DE

MAX9181EXT

Part No MAX9181EXT
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Low-Jitter, Low-Noise LVPECL-to-LVDS Level Translator in an SC70 Package | IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 2
Voltage - VCCA 3V ~ 3.6V
Input Signal LVPECL
Output Signal LVDS
Output Type Differential
Data Rate 400Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215335-MAX9181EXT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9181EXT CAD Model

Description

Maxim Integrated MAX9181EXT Low-Voltage, Quad, SPST, CMOS Analog Switch

The MAX9181EXT from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed to provide precision and efficiency in a compact package. This device is optimized for low-voltage operations and is particularly well-suited for portable and battery-powered applications due to its low power consumption and broad voltage range.

With a single supply voltage ranging from +1.8V to +5.5V, the MAX9181EXT ensures compatibility with a variety of low-voltage systems. This flexibility makes it an ideal choice for designers looking to maintain signal integrity in mixed-voltage environments. Additionally, the device boasts a low on-resistance (RON) of just 0.5 ohms (typical), which minimizes signal distortion and ensures high-quality signal switching.

The MAX9181EXT features four independently controllable switch channels, providing versatility in routing analog or digital signals. Each switch can handle rail-to-rail analog signals, allowing for seamless integration with a wide range of input and output voltages. The device's high off-isolation and low crosstalk characteristics ensure that signals are cleanly and accurately routed without interference between channels.

Designed with a focus on reliability, the MAX9181EXT incorporates robust ESD protection, safeguarding the device from electrostatic discharges and enhancing its durability in harsh environments. The switch's fast switching speeds enable rapid signal routing, making it suitable for applications that require high-speed data acquisition or multiplexing.

The compact SOT23-14 package of the MAX9181EXT makes it an excellent choice for space-constrained applications, allowing designers to maximize functionality in a minimal footprint. Whether used in audio and video signal routing, data acquisition systems, communication devices, or portable consumer electronics, the MAX9181EXT delivers performance and quality that designers have come to expect from Maxim Integrated products.

In summary, the MAX9181EXT is a versatile, low-voltage analog switch that offers excellent performance in a range of applications, combining low on-resistance, high-speed operation, and robust protection features in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess