EN
  • EN
  • DE

MAX4889ETO+T

Part No MAX4889ETO+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH OCTAL SPDT 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications PCIe
Switch Circuit SPDT
Number of Channels 8
On-State Resistance (Maximum) 7 Ohm (Typ)
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-WFQFN Exposed Pad
Manufacturer Package 42-TQFN-EP (3.5x9)
Win Source Part Number 704290-MAX4889ETO+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4889
Introduction Date May 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4889ETO+T CAD Model

Description

Maxim Integrated MAX4889ETO+T Product Overview

The MAX4889ETO+T is a high-performance, low-power, quad, SPDT (single-pole double-throw) switch from Maxim Integrated. Designed for precision and efficiency, this device is particularly suitable for high-speed differential signaling applications. The MAX4889ETO+T is widely used in systems that require the routing of high-speed data lines, such as USB, PCIe, LVDS, and other serial interfaces.

Key Features

  • High-Bandwidth Signal Switching: The MAX4889ETO+T is optimized for high-speed signal switching, ensuring minimal signal distortion and attenuation, which is essential for maintaining signal integrity in high-speed data applications.
  • Low Power Consumption: With its low-power design, the device helps to conserve power in portable and battery-operated applications, making it an ideal choice for energy-efficient designs.
  • Wide Operating Voltage Range: The switch operates over a wide voltage range, providing design flexibility for various system voltage requirements.
  • Small Footprint: Housed in a compact, 42-pin TQFN-EP (5mm x 5mm) package, the MAX4889ETO+T saves valuable board space, which is crucial for modern, space-constrained electronic designs.

Applications

The versatility of the MAX4889ETO+T allows it to be integrated into a broad range of applications, including:

  • High-speed USB switching
  • PCI Express (PCIe) data path switching
  • DisplayPort and HDMI interfaces
  • Networking equipment and servers
  • Notebook and desktop computers
  • Consumer electronics

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4889ETO+T is no exception. The device is built to meet high industry standards, ensuring stable performance across a range of environmental conditions. It is also RoHS compliant, making it suitable for use in environmentally sensitive applications.

Overall, the MAX4889ETO+T from Maxim Integrated stands out as a reliable and efficient solution for designers looking to optimize their high-speed signal routing with minimal impact on signal integrity and power consumption.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4865 $58.3785
22+ $5.3222 $117.0884
34+ $5.1559 $175.3006
47+ $4.9896 $234.5112
60+ $4.8233 $289.3980
81+ $4.3243 $350.2683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess