EN
  • EN
  • DE

MAX9153EUI

Part No MAX9153EUI
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 10-PORT LVDS REPEATER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 800Mbps
Number of Channels 1
Delay Time 2.3ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 118mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Standard Package 39 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 830044-MAX9153EUI
Ultra Librarian 3D Model Ultra Librarian MAX9153EUI CAD Model

Description

Maxim Integrated's MAX9153EUI – High-Speed LVDS Serializer

The MAX9153EUI from Maxim Integrated is a cutting-edge, low-voltage differential signaling (LVDS) serializer tailored for high-speed data transmission. This device is designed to meet the rigorous demands of applications requiring fast and reliable data transfer, such as gigabit Ethernet, fiber channel, and other communication standards. It is an ideal choice for designers looking to streamline their data communication systems with a compact and efficient solution.

The MAX9153EUI operates with a single +3.3V supply voltage, minimizing power consumption while delivering robust performance. It boasts a high data rate of up to 800Mbps, ensuring swift data transfer that is essential in today's fast-paced digital environment. Its small 28-pin TSSOP (Thin Shrink Small Outline Package) encapsulates a powerful feature set in a space-saving design, making it perfect for systems where board space is at a premium.

This serializer features a fail-safe circuitry that guarantees a high output state when inputs are undriven, providing additional protection and reliability for your system. Furthermore, the MAX9153EUI includes integrated termination resistors, which not only simplifies PCB layout but also reduces the number of external components required, leading to cost savings and a more streamlined design process.

Compatibility is a key aspect of the MAX9153EUI, as it is interoperable with industry-standard LVDS receivers. This ensures that it can be easily integrated into existing systems without the need for extensive modifications. The device also supports a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh industrial environments.

With its impressive data transmission capabilities, low power consumption, and robust design, the MAX9153EUI from Maxim Integrated is an exemplary choice for engineers and system designers aiming to enhance their data communication infrastructure with high-speed, reliable, and efficient LVDS serialization.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4095 $58.8665
17+ $6.9001 $117.3017
26+ $6.6844 $173.7944
36+ $6.4688 $232.8768
47+ $6.2533 $293.9051
62+ $5.6064 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess