EN
  • EN
  • DE
  • IT

FS32K142HAT0MLHT

Part No FS32K142HAT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935362249557, FS32K142HAT0MLHT-ND, 568-13937
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919318-FS32K142HAT0MLHT
Ultra Librarian 3D Model Ultra Librarian FS32K142HAT0MLHT CAD Model

Description

NXP FS32K142HAT0MLHT Microcontroller

The NXP FS32K142HAT0MLHT microcontroller is a state-of-the-art, high-performance automotive-grade device designed to meet the rigorous demands of modern vehicle electronics. This powerful microcontroller is part of the FS32K series, which is well-suited for a wide range of automotive applications, including body electronics, sensor fusion, motor control systems, and advanced lighting systems.

At the heart of the FS32K142HAT0MLHT lies a 32-bit ARM Cortex-M4F core, which operates at a frequency of up to 80 MHz, providing the computational power and efficiency required for complex and time-sensitive automotive tasks. The Cortex-M4F core is complemented by a Floating Point Unit (FPU), enhancing the microcontroller's capability to handle arithmetic-intensive operations and digital signal processing tasks efficiently.

The FS32K142HAT0MLHT is equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage, ensuring smooth and reliable operation. The flash memory also features error correction code (ECC) to ensure data integrity in critical automotive environments.

This microcontroller boasts a rich set of features and peripherals designed to facilitate robust and flexible automotive system designs. It includes multiple communication interfaces such as CAN, LIN, and SPI, allowing for easy integration into vehicle networks and communication with other electronic components. Additionally, it offers numerous analog and digital peripherals, including 12-bit ADCs, timers, and PWM modules, which are essential for sensor interfacing and actuator control.

The FS32K142HAT0MLHT is designed with functional safety in mind, aiming to comply with the ISO 26262 standard, which is crucial for automotive safety-related systems. It includes features such as a Memory Protection Unit (MPU), a Safety Watchdog Timer, and a Fault Collection and Control Unit (FCCU) to help detect and manage system faults.

Overall, the NXP FS32K142HAT0MLHT microcontroller offers a robust and flexible solution for automotive developers looking to create advanced, safe, and efficient vehicle electronics systems. Its powerful core, extensive memory, and comprehensive set of peripherals make it an ideal choice for a multitude of automotive applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2554 $50.0432
20+ $5.1327 $102.6540
31+ $4.9723 $154.1413
42+ $4.8119 $202.0998
54+ $4.6515 $251.1810
72+ $4.1703 $300.2616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess