EN
  • EN
  • DE

24FC64F-I/P

Part No 24FC64F-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24FC64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24FC64FIP
Standard Package 60
Win Source Part Number 1320814-24FC64F-I/P
Ultra Librarian 3D Model Ultra Librarian 24FC64F-I/P CAD Model

Description

Product Overview: 24FC64F-I/P

The 24FC64F-I/P is a 64-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, Microchip Technology. This EEPROM is designed with a high level of memory density and durability, making it an ideal choice for advanced data storage solutions that require low-power consumption and stable operation over a wide range of applications.

Key Features:

  • Memory Size: The device boasts a 64-Kbit (8 KB) storage capacity, providing ample space for configuration data, calibration constants, and non-volatile storage of sensitive data.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, allowing for easy integration into a variety of microcontroller-based systems with minimal pin count.
  • Speed: The 24FC64F-I/P supports a fast data transfer rate, with the standard mode (100 kHz), fast mode (400 kHz), and fast mode plus (1 MHz) options available.
  • Voltage Range: It operates across a wide voltage range of 2.5V to 5.5V, suitable for both 3.3V and 5V systems, thus ensuring compatibility with a broad spectrum of electronic circuits.
  • Package: The device comes in a PDIP (Plastic Dual In-line Package), which is a through-hole mounting package, making it easy to handle for prototyping and durable for industrial environments.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.

Applications:

The 24FC64F-I/P is versatile and can be used in a wide array of applications, including:

  • Industrial and automotive systems where long-term data retention is crucial.
  • Consumer electronics that require configuration settings or user preferences to be stored persistently.
  • Medical devices where calibration data must be kept secure and intact.
  • Communication systems that need to maintain address books or log files over time.

In conclusion, the 24FC64F-I/P EEPROM from Microchip Technology is a reliable and high-performance memory solution that offers the flexibility and durability required for modern electronic systems. Its robust feature set ensures that it can meet the demands of a wide range of data storage applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7110 $51.3300
75+ $1.4039 $105.2925
115+ $1.3600 $156.4000
155+ $1.3162 $204.0110
200+ $1.2723 $254.4600
265+ $1.1407 $302.2855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess