EN
  • EN
  • DE

MAX9153EUI+T

Part No MAX9153EUI+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Buffer, ReDriver
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Maximum) 800Mbps
Delay Time 2.3ns
Supply Voltage (V) 3V ~ 3.6V
Supply Current 118mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number MAX9153
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707260-MAX9153EUI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9153EUI+T CAD Model

Description

Maxim Integrated MAX9153EUI+T High-Speed LVDS Serializer

The MAX9153EUI+T from Maxim Integrated is a state-of-the-art high-speed low-voltage differential signaling (LVDS) serializer designed to provide high-speed data transmission with minimal electromagnetic interference (EMI). This compact serializer is ideal for applications that require fast and reliable data transfer over long distances or in noisy environments. With its robust feature set and high performance, the MAX9153EUI+T is an excellent choice for a wide range of digital communication systems.

Key Features

  • High-Speed Data Transmission: The device supports high-speed serial data transmission rates up to 650Mbps, making it suitable for demanding applications such as high-resolution video, telecommunications, and computing.
  • Low-Voltage Differential Signaling: LVDS technology provides a differential data transmission that reduces EMI and crosstalk, while also allowing for longer cable lengths compared to single-ended signaling.
  • Low Power Consumption: The serializer is designed for low power operation, which helps to extend battery life in portable devices and reduces power costs in stationary installations.
  • Small Footprint: Housed in a compact TSSOP-28 package, the MAX9153EUI+T saves valuable board space, which is crucial for modern space-constrained electronic devices.
  • Industrial Temperature Range: It operates over the -40°C to +85°C temperature range, ensuring reliable performance in harsh industrial environments.

Applications

  • High-resolution video displays and panels
  • Telecommunications infrastructure
  • Data communication in computing systems
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems

The MAX9153EUI+T's combination of high-speed performance, reliability, and design flexibility makes it an optimal solution for engineers looking to improve data transmission in their digital communication systems. Whether in industrial, automotive, or consumer electronics, the Maxim Integrated MAX9153EUI+T LVDS serializer is engineered to meet the rigorous demands of today's high-speed data applications.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5542 $55.1084
5+ $22.6086 $113.0430
7+ $21.9020 $153.3140
10+ $21.1955 $211.9550
13+ $20.4890 $266.3570
17+ $18.3695 $312.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess