EN
  • EN
  • DE
  • IT

74AHC139PW,112

Part No 74AHC139PW,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1499635-74AHC139PW,112
Ultra Librarian 3D Model Ultra Librarian 74AHC139PW,112 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess