The MAX913ESA-T is a high-speed, low-power comparator manufactured by Maxim Integrated. This precision device is designed to provide fast response times and reliable performance for a variety of electronic applications. Its primary function is to compare two voltages and output a digital signal indicating which voltage is higher.
Key Features
- Fast Propagation Delay: The MAX913ESA-T boasts a propagation delay as low as 10ns, making it ideal for high-speed systems where quick response times are crucial.
- Low Power Consumption: It operates with a low supply current, typically 4 mA, which is beneficial for power-sensitive applications.
- Single +5V Supply: This comparator is designed to work with a single +5V power supply, simplifying the power design of the system.
- Differential Inputs: It features differential inputs that increase its immunity to common-mode noise, a critical factor in maintaining signal integrity.
- Latch Function: The device includes a latch enable input, allowing users to hold the output in a fixed state until the latch is released.
- Output Type: The comparator provides a TTL/CMOS-logic output, ensuring compatibility with most digital systems.
- Temperature Range: The MAX913ESA-T operates over the extended industrial temperature range of -40°C to +85°C.
Applications
The MAX913ESA-T is versatile and can be used in a wide range of applications, such as:
- High-speed signal detection
- Zero-crossing detectors
- Window comparators
- Line receivers
- Pulse and square-wave shapers
- Analog-to-digital converters (ADCs)
Package and Quality
This particular model, the MAX913ESA-T, is packaged in an 8-pin NSOIC (Narrow Small Outline Package) which is suitable for surface-mount technology (SMT). Maxim Integrated ensures high-quality standards, and this product is RoHS compliant, adhering to current environmental regulations.
For engineers and designers looking for a reliable and efficient comparator, the MAX913ESA-T from Maxim Integrated is an excellent choice that combines speed, precision, and low power consumption in a compact package.