EN
  • EN
  • DE

MAX9122ESE

Part No MAX9122ESE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad LVDS Line Receivers with Integrated Termination and Flow-Through Pinout
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215311-MAX9122ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9122ESE CAD Model

Description

Maxim Integrated's MAX9122ESE: High-Speed, Low-Power, Quad LVDS Line Receiver

The MAX9122ESE is a cutting-edge, high-speed, low-power, quad low-voltage differential signaling (LVDS) line receiver developed by Maxim Integrated. Designed to meet the stringent requirements of fast data transmission with minimal power consumption, this product is an ideal choice for applications that require reliable high-speed data communication with a reduced number of signal lines.

This quad LVDS line receiver is part of Maxim Integrated's family of interface products, which are known for their robust performance and ease of use. The MAX9122ESE is capable of receiving data at rates up to 400Mbps, making it suitable for a wide range of high-speed data transfer applications, including networking, telecommunications, and computing.

The device features a fail-safe circuitry that ensures a logic-high output if the inputs are left open, shorted, or terminated but undriven. This enhances the reliability of the system by preventing false signaling under fault conditions. Additionally, the MAX9122ESE operates with a single +3.3V supply, which contributes to its low-power operation, an essential factor for power-sensitive designs.

Each of the four channels in the MAX9122ESE is designed to receive LVDS signals and translate them into LVTTL/LVCMOS levels, which are more commonly used in digital circuits. This translation enables seamless integration with existing digital systems, simplifying design and reducing time to market.

The MAX9122ESE is available in a 16-pin narrow SO package, which is optimized for space-constrained applications. With its industrial temperature range of -40°C to +85°C, the device is well-suited for deployment in harsh environments, ensuring reliable performance under extreme conditions.

Key features of the MAX9122ESE include integrated termination resistors, which simplify the PCB layout and reduce external component count, and a low-voltage differential signaling technique that minimizes electromagnetic interference (EMI), a critical consideration in densely packed electronic systems.

In summary, Maxim Integrated's MAX9122ESE is a robust, high-speed LVDS line receiver that combines performance, low power consumption, and ease of integration, making it an excellent choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess