EN
  • EN
  • DE

MAX9120ESA+T

Part No MAX9120ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 1.6V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.2μA
CMRR, PSRR (Typ) 66.02dB CMRR, 80dB PSRR
Propagation Delay (Max) 45μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 312450-MAX9120ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX9120ESA+T CAD Model

Description

Product Overview: MAX9120ESA+T by Maxim Integrated

The MAX9120ESA+T is a high-performance, single-supply comparator manufactured by Maxim Integrated, designed to provide precision voltage comparison in a wide array of electronic applications. This device is particularly well-suited for portable and battery-powered systems due to its low power consumption and wide single-supply voltage range.

Key Features

  • Single-Supply Operation: The MAX9120ESA+T operates from a +2.5V to +5.5V single supply, making it versatile for use in various circuit configurations without the need for dual supplies.
  • Low Power Consumption: With a quiescent current of just 80µA, the device is optimized for power-sensitive applications, ensuring minimal impact on battery life.
  • Fast Propagation Delay: The comparator boasts a fast propagation delay of 40ns, providing quick response times for high-speed signal processing tasks.
  • Push-Pull Output: The output stage is a push-pull design that eliminates the need for an external pull-up resistor and can directly drive loads.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation due to small signal fluctuations at the input.
  • Compact Package: Offered in an 8-pin SOIC package, the MAX9120ESA+T saves valuable board space in space-constrained applications.

Applications

The MAX9120ESA+T is ideal for a variety of applications where precision and low power are critical. These include:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • High-speed A/D converters
  • Portable instrumentation
  • Medical devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9120ESA+T is no exception. It is designed to meet the stringent requirements of industrial temperature ranges and is rigorously tested to ensure performance and durability in challenging environments.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess