EN
  • EN
  • DE

LT6700CDCB-3#TRPBF

Part No LT6700CDCB-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Comparator with Voltage Reference Open Collector 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878938-LT6700CDCB-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6700CDCB-3#TRPBF CAD Model

Description

Product Overview: LT6700CDCB-3#TRPBF

The LT6700CDCB-3#TRPBF is a high-performance, low-power comparator manufactured by Analog Devices Inc., designed for precision voltage monitoring and signal control applications. This compact and versatile device offers a dual comparator with built-in reference, making it an excellent choice for system designs where space and power consumption are critical considerations.

Key Features

  • Low Power Consumption: The LT6700CDCB-3#TRPBF operates with a very low quiescent current, making it suitable for battery-powered devices and energy-conserving systems.
  • Integrated Reference: With an internal 400mV reference voltage, the comparator simplifies circuit design by reducing the need for external components.
  • Precision Operation: It offers precise voltage comparison, which is essential for reliable monitoring and control in sensitive electronic applications.
  • Wide Supply Voltage Range: The device can operate over a supply voltage range from 1.4V to 18V, providing flexibility for various application requirements.
  • Low Input Bias Current: The comparator is designed to have a low input bias current, thereby minimizing errors in high-impedance sensing applications.

Applications

The LT6700CDCB-3#TRPBF is versatile and can be used in a wide range of applications, including:

  • Battery Monitoring
  • Power Supply Control
  • Threshold Detection and Signal Conditioning
  • Portable and Wireless Devices
  • Automotive Electronics

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT6700CDCB-3#TRPBF is built to meet high industry standards, ensuring stable performance across various environmental conditions and application scenarios. Its compact 6-lead DFN package allows for a minimal footprint on printed circuit boards, providing a robust solution for space-constrained designs.

Overall, the LT6700CDCB-3#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable, high-precision comparator that combines functionality with ease of use. Its low power consumption and integrated reference make it a go-to component for efficient and accurate voltage monitoring solutions.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess