EN
  • EN
  • DE
  • IT

MAX9109ESA+T

Part No MAX9109ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPAR LP SNGL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type with Latch
Number of Elements 1
Output Type TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Maximum) 1.6mV at 5V
Current - Input Bias (Maximum) 0.125μA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9109
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707234-MAX9109ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9109ESA+T CAD Model

Description

Maxim Integrated MAX9109ESA+T High-Speed Comparators

The MAX9109ESA+T from Maxim Integrated is a high-performance, low-power, single-supply comparator with a versatile design that caters to a wide range of applications, including system monitoring, signal detection, and high-speed triggering. This device is part of a family of comparators that offer fast propagation delays while maintaining low power consumption, making it an excellent choice for portable and battery-powered systems.

The MAX9109ESA+T operates from a single +2.7V to +5.5V supply, which allows for easy integration into systems without the need for dual supplies. The comparator features a typical propagation delay of just 40ns, ensuring swift response times in critical applications. Its low-power design, with a quiescent current of only 800µA, helps to extend battery life in portable devices.

This comparator is designed for a broad operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its high-speed performance does not compromise on stability, as it remains free from output oscillations even with capacitive loads.

The MAX9109ESA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It also features a latch function that allows the output to be held until the next comparison is made, adding to its flexibility in various system designs.

Key features of the MAX9109ESA+T include:

  • Single +2.7V to +5.5V supply operation
  • Fast 40ns propagation delay
  • Low 800µA supply current
  • Stable with capacitive loads
  • Latch function for added control
  • Operating temperature range of -40°C to +85°C
  • Compact 8-pin SOIC package

Whether it's for data acquisition systems, threshold detectors, or high-speed signal processing, the MAX9109ESA+T is engineered to deliver reliable and consistent performance. With its combination of speed, power efficiency, and robustness, this Maxim Integrated comparator is an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2748 $52.7480
24+ $4.3281 $103.8744
36+ $4.1928 $150.9408
50+ $4.0576 $202.8800
64+ $3.9223 $251.0272
86+ $3.5166 $302.4276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess