EN
  • EN
  • DE

MAX908CSD+T

Part No MAX908CSD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Address Comparator 12-Bit 20-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 86.02 dB
Input Bias Current 300 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Yes
Max Input Current 300 nA
Maximum Operating Temperature 70 °C
Max Power Dissipation 667 mW
Max Supply Current 1 mA
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Type TTL
Power Supply Rejection Ratio (PSRR) 86.02 dB
Propagation Delay 40 ns
Quiescent Current 1 mA
Radiation Hardening No
RoHS Compliant
Type General Purpose
Win Source Part Number 1075820-MAX908CSD+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX908CSD+T CAD Model

Description

Maxim Integrated MAX908CSD+T Microprocessor Supervisory Circuit

The Maxim Integrated MAX908CSD+T is a sophisticated microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a crucial function by ensuring that the µP starts up in a known state and operates reliably. This compact and efficient component is an essential addition to any system requiring a high level of precision and reliability in its power management.

The MAX908CSD+T is adept at providing four key functions: a reset output during power-up, power-down, and brownout conditions; an independent watchdog timer that operates when the system goes astray; a 1.25V threshold detector for power-fail warning, low-battery detection, or to monitor a power supply other than +5V; and an active-high manual-reset input. These features collectively ensure that the system maintains integrity and prevents data corruption during adverse power conditions.

One of the standout features of the MAX908CSD+T is its ability to assert a reset signal whenever the VCC supply voltage falls below the reset voltage threshold, keeping the reset asserted for a minimum of 140ms after VCC rises above the reset threshold. This ensures that the µP and other critical components have enough time to stabilize for proper operation.

The device's watchdog timer is a significant asset, requiring a periodic signal from the µP within a preset timeout period. If the µP fails to restart the timer, the MAX908CSD+T assumes a system failure and issues a system reset, providing an additional layer of protection against system malfunctions.

With its small 14-pin SO package, the MAX908CSD+T is designed for space-constrained applications. Its low power consumption and wide operating voltage range from 4.5V to 5.5V make it suitable for a variety of systems, including computers, controllers, and intelligent instruments. Furthermore, its operating temperature range from -40°C to +85°C ensures reliable performance across diverse environmental conditions.

By integrating the MAX908CSD+T into your digital system, you can enhance system reliability, protect against data loss, and ensure a robust power management solution that safeguards the core operations of your electronics.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0099 $60.0594
15+ $8.2134 $123.2010
22+ $7.9567 $175.0474
30+ $7.7001 $231.0030
39+ $7.4433 $290.2887
52+ $6.6734 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,115 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess