EN
  • EN
  • DE

SM16LC05E3/TR13

Part No SM16LC05E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC05
Other Names SM16LC05E3MSDKR,SM16LC05E3TR13,SM16LC05E3MSTR,SM16LC05E3MSDKR,SM16LC05E3MSCT,SM16LC05E3MSCT,150-SM16LC05E3/TR13TR,SM16LC05E3MSTR,150-SM16LC05E3/TR13CT,150-SM16LC05E3/TR13DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299582-SM16LC05E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC05E3/TR13 CAD Model

Description

Product Overview: SM16LC05E3/TR13 by Microchip Technology

The SM16LC05E3/TR13 is a robust, high-performance product from Microchip Technology, designed to provide reliable transient voltage suppression (TVS) for sensitive electronics. This component is specifically engineered to protect against voltage spikes and surges, making it an essential device for safeguarding critical electronic systems.

Key Features

  • Transient Voltage Suppression: The SM16LC05E3/TR13 is capable of clamping and suppressing transient voltages instantly, ensuring the protection of the circuitry it is integrated with.
  • Low Capacitance: With its low capacitance design, this TVS diode is suitable for high-speed data lines without significantly affecting signal integrity.
  • Unidirectional Protection: The device offers unidirectional protection, making it ideal for DC power applications where the polarity of the voltage spikes is predictable.
  • Surface Mount Package: The SM16LC05E3/TR13 comes in a surface-mount package, allowing for efficient assembly and space-saving on printed circuit boards.
  • ISO 7637-2 and ISO 16750-2 Compliant: This TVS diode complies with automotive industry standards for electrical disturbances from conduction and coupling, making it well-suited for automotive applications.

Applications

The versatility of the SM16LC05E3/TR13 makes it an ideal choice for a wide range of applications, including:

  • Automotive electronic control units (ECUs)
  • Sensitive microprocessor/microcontroller circuits
  • Portable electronics
  • Communication systems
  • Industrial control systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SM16LC05E3/TR13 is no exception. Manufactured to the highest industry standards, this product is designed for long-term performance even in the most demanding environments.

Conclusion

In summary, the SM16LC05E3/TR13 from Microchip Technology is a top-tier TVS diode that provides excellent transient voltage suppression capabilities. Its low capacitance, unidirectional protection, and compliance with automotive standards make it a versatile and reliable choice for protecting sensitive electronics from voltage transients across various industries.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess