EN
  • EN
  • DE

MAX9075EXK

Part No MAX9075EXK
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.1V ~ 5.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 0.02µA @ 5V
Current - Quiescent (Max) 5.2µA
CMRR, PSRR (Typ) 82dB, 77dB PSRR
Propagation Delay (Max) 250ns (Typ)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Base Product Number MAX9075
Standard Package 205 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707226-MAX9075EXK
Ultra Librarian 3D Model Ultra Librarian MAX9075EXK CAD Model

Description

The MAX9075EXK from Maxim Integrated is a high-performance, low-power, single-supply comparator with an integrated reference. This device is designed to provide precision voltage comparison solutions with a minimal footprint, making it ideal for portable and battery-powered applications where space and power are at a premium.

Key Features

  • Integrated Voltage Reference: The MAX9075EXK comes with a 1.182V ±1.5% reference voltage, which is ideal for a variety of precision voltage monitoring applications.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is tailored for battery-powered devices, helping to extend battery life and reduce the need for frequent charging.
  • Single-Supply Operation: Operating from a single +2.5V to +5.5V supply, the device is versatile and can be easily integrated into a wide range of systems without the need for dual supplies.
  • Fast Response Time: The comparator provides a fast response time, making it suitable for high-speed signal detection and decision-making processes.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor and simplifies design.
  • Small Package: The MAX9075EXK is available in a tiny 5-pin SC70 package, which is advantageous for space-constrained applications.

Applications

The MAX9075EXK is widely used in systems that require precise voltage monitoring and fast response times. Typical applications include:

  • Battery Management Systems
  • Window Comparators
  • Threshold Detectors
  • Portable Medical Devices
  • Industrial Control Systems
  • Consumer Electronics

Conclusion

The MAX9075EXK from Maxim Integrated is a versatile, efficient, and compact solution for a wide array of applications that require accurate voltage comparison. Its low power consumption, integrated voltage reference, and ease of use make it a highly attractive option for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess