EN
  • EN
  • DE

MAX9060EUK+

Part No MAX9060EUK+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707221-MAX9060EUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9060EUK+ CAD Model

Description

Introducing the MAX9060EUK+ Voltage Comparator from Maxim Integrated

The MAX9060EUK+ is a cutting-edge voltage comparator designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This tiny, yet powerful device is a critical component for a wide array of applications that require precise voltage monitoring and comparison.

Key Features

  • Low Power Consumption: The MAX9060EUK+ is optimized for low-power operations, making it ideal for battery-powered devices and energy-saving applications.
  • Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, providing versatility across different power environments.
  • High Accuracy: With a tight 1.5% threshold accuracy over the entire temperature range, this comparator ensures reliable performance in the most demanding conditions.
  • Proprietary Technology: Maxim Integrated's proprietary technology equips the MAX9060EUK+ with a low 7µA supply current, which significantly enhances the efficiency of the system it is integrated into.
  • Compact SOT23 Package: Its small footprint in a 5-pin SOT23 package allows for high-density PCB layouts and is perfect for space-constrained applications.

Applications

The MAX9060EUK+ is versatile and can be used in various applications, including:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors/Sensors
  • Portable Equipment
  • System Monitoring
  • Signal Level Translation

Enhanced Performance

With a fast 6µs propagation delay, the MAX9060EUK+ ensures rapid response times, which is crucial for systems that depend on swift signal processing. This feature, coupled with its rail-to-rail output capability, allows for maximum signal swing and compatibility with subsequent stages in a signal chain.

In summary, the MAX9060EUK+ from Maxim Integrated is a superior choice for designers looking to incorporate a reliable, high-accuracy voltage comparator into their systems. Its low power consumption, compact size, and high precision make it an excellent choice for a multitude of electronic applications where efficiency and space are of paramount importance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess