Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.6125GHz Center
Bandwidth 2.775GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 932026-RHP-139+
Ultra Librarian 3D Model Ultra Librarian RHP-139+ CAD Model

Description

The 932026-RHP-139+ is a high pass RF filter from Mini-Circuits.

  • Type: High Pass RF filter
  • Center Frequency: 1.6125GHz
  • Bandwidth: 2.775GHz
  • Package: 8-SMD, no lead
  • Mounting Type: Surface Mount
  • Height: 0.100" (2.54mm)
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Package Quantity: 200 pcs
  • Product Status: Active
  • Category: RF filters

You May Also Be Interested in

Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN:0900FM15D0039001E
Lowest to $1.1409
ECAD model for 0900FM15D0039E
Analog Devices Inc.
Active Filters HMC900LP5E Evaluation Kit
Need more? Email Us
ECAD model for HMC900
Mini-Circuits
RF FILTER LOWPASS 10.5GHZ 12VQFN
Need more? Email Us
ECAD model for XLF-63H+
Mini-Circuits
RF FILTER LOW PASS 13.9GHZ 0603
Lowest to $8.6579
ECAD model for LFCW-1292+
Mini-Circuits
CER FILTER 900MHZ LOW PASS
Lowest to $8.5728
ECAD model for LFCG-800+
Mini-Circuits
RF FILTER 13GHZ 8SMD
Need more? Email Us
ECAD model for EQY-15-24+
Mini-Circuits
LUMPED LC LPF, DC - 1.9 MHZ, 50
Need more? Email Us
ECAD model for BLP-1.9+
Mini-Circuits
LTCC BPF, 4900 - 5920 MHZ, 50
Lowest to $4.7953
ECAD model for BPGE-542R+
Qorvo US Inc.
Signal Conditioning Band 1 BW 60MHz IL 3.5dB BAW
Lowest to $5.8676
ECAD model for QPQ1282TR7

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention