EN
  • EN
  • DE

TUSB522PRGER

Part No TUSB522PRGER
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DUAL USB 3.1 24VQFN / 3.3 V Dual-Channel USB 3.1 GEN 1 Redriver, Equalizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Maximum) 5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 98mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808881-TUSB522PRGER
Ultra Librarian 3D Model Ultra Librarian TUSB522PRGER CAD Model

Description

The TUSB522PRGER is a high-performance, adaptive equalization USB 3.2 Gen 1 dual-channel redriver from Texas Instruments (TI). This advanced integrated circuit is designed to enhance signal quality by performing receive equalization on the deteriorated input signal, followed by transmit de-emphasis, maximizing system link performance. It is an ideal solution for applications where signal integrity may be compromised due to long PCB traces, cables, or other challenging transmission media.

Key Features

  • Dual-Channel Redriver: The TUSB522PRGER features two bidirectional channels, supporting both downstream and upstream traffic, which is essential for versatile USB 3.2 Gen 1 applications.
  • Adaptive Equalization: This product incorporates adaptive equalization technology, which automatically adjusts to the optimal level to compensate for inter-symbol interference (ISI) and to restore signal integrity.
  • Transmit De-Emphasis: The device provides programmable transmit de-emphasis, allowing for the reduction of transmission errors by compensating for channel losses.
  • Low Power Consumption: The TUSB522PRGER is designed with power efficiency in mind, maintaining low power consumption to meet the needs of power-sensitive applications.
  • Small Form Factor: Packaged in a small, 3 mm x 4.5 mm, 24-pin QFN package, the TUSB522PRGER saves valuable board space, making it suitable for compact systems.

Applications

The TUSB522PRGER is suitable for a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Docking Stations
  • Display Applications
  • USB Hubs and Peripherals
  • Consumer Electronics

Technical Specifications

The device operates over a wide temperature range and is compatible with USB 3.2 Gen 1 signaling rates up to 5 Gbps. It is also backward compatible with USB 2.0 and 1.1 standards, ensuring broad device interoperability. The TUSB522PRGER includes an I2C interface for device configuration, enabling customized performance tuning to match specific system requirements.

For designers and engineers looking to enhance USB signal quality in their projects, the TUSB522PRGER from Texas Instruments offers a reliable and efficient solution with its advanced features and compact design.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5972 $50.7620
205+ $0.4900 $100.4500
320+ $0.4747 $151.9040
440+ $0.4594 $202.1360
565+ $0.4441 $250.9165
755+ $0.3981 $300.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess