EN
  • EN
  • DE

MAX9060EBS+TG45

Part No MAX9060EBS+TG45
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL LP 4UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 1.8V
Current - Input Bias (Max) 0.01μA @ 1.8V
Current - Quiescent (Max) 1.1μA
Propagation Delay (Max) 25μs
Hysteresis ±12mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-UCSP (1.05x1.05)
Win Source Part Number 097549-MAX9060EBS+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9060EBS+TG45 CAD Model

Description

The MAX9060EBS+TG45 from Maxim Integrated is a high-performance, single comparator that offers a perfect blend of speed, precision, and low-power operation, making it a versatile component for a broad range of applications. This comparator is designed to operate over a wide supply voltage range, from +2.5V to +5.5V, which allows it to be used in both 3V and 5V systems.

Key Features

  • Low Voltage Operation: This device can function effectively at a supply voltage as low as +2.5V, making it suitable for battery-operated devices.
  • Low Power Consumption: With its quiescent current of just 4µA, the MAX9060EBS+TG45 is an excellent choice for power-sensitive applications.
  • Fast Response Time: The comparator features a propagation delay of typically 4µs, ensuring quick response times for critical signal processing tasks.
  • High Accuracy: Precision performance is delivered through its tight offset voltage specifications and high gain.
  • Push-Pull Output: The device includes a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies design.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in varying environmental conditions.

Applications

The MAX9060EBS+TG45 is ideal for use in a variety of electronic systems, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Data acquisition systems

Package and Quality

The device is available in a space-saving 5-pin SC70 package, which is suitable for compact PCB layouts. Maxim Integrated ensures high-quality standards, and the MAX9060EBS+TG45 is no exception, offering reliable performance for critical electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3266 $68.6532
5+ $28.1647 $140.8235
7+ $27.2846 $190.9922
9+ $26.4045 $237.6405
12+ $25.5243 $306.2916
16+ $22.8840 $366.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess