EN
  • EN
  • DE

MAX901BCSE+T

Part No MAX901BCSE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR VOLT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Quiescent (Max) 15mA,12mA,6mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 124035-MAX901BCSE+T
Ultra Librarian 3D Model Ultra Librarian MAX901BCSE+T CAD Model

Description

The MAX901BCSE+T from Maxim Integrated is a high-speed, low-power voltage comparator, designed for a wide array of applications requiring fast response times and low power consumption. This comparator is a part of the precision operational amplifiers and comparators family, which is widely recognized for their reliability and performance.

Key Features

  • Fast Propagation Delay: The device boasts a fast propagation delay, making it suitable for high-speed analog-to-digital converters (ADCs), zero-crossing detectors, and high-speed sampling circuits.
  • Low Power Consumption: With a focus on energy efficiency, the MAX901BCSE+T consumes minimal power, making it ideal for battery-powered devices and portable applications.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various system design requirements and ensuring versatility in different circuit configurations.
  • High Output Drive Capability: The comparator can drive large loads, providing robust output signals and enhancing signal integrity in complex systems.
  • Package: Housed in a compact and robust 16-pin Narrow SO package, it is engineered for space-constrained applications while offering excellent thermal performance.

Applications

The MAX901BCSE+T is adept at serving multiple industrial and consumer applications. Its primary uses include, but are not limited to:

  • Data acquisition systems
  • Communication systems
  • Instrumentation
  • Process control
  • Medical devices
  • Portable equipment

Quality and Reliability

Maxim Integrated ensures that the MAX901BCSE+T meets the highest standards of quality and reliability. The device undergoes rigorous testing and quality control measures to provide consistent performance across all units.

Ordering Information

The MAX901BCSE+T is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to Maxim Integrated's official datasheets and product resources.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7173 $51.4346
5+ $21.1014 $105.5070
8+ $20.4420 $163.5360
11+ $19.7826 $217.6086
14+ $19.1232 $267.7248
18+ $17.1449 $308.6082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess