EN
  • EN
  • DE

LM48901SQE

Part No LM48901SQE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 4 CHANNEL(S) / Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Bulk
Product Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 2.8W x 4 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-WQFN (5x5)
Package / Case 32-WFQFN Exposed Pad
Standard Package 59 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 923223-LM48901SQE
Ultra Librarian 3D Model Ultra Librarian LM48901SQE CAD Model

Description

The Texas Instruments LM48901SQE is an advanced audio power amplifier designed for high-quality sound reproduction in a variety of consumer electronics. This versatile chip is part of Texas Instruments' extensive range of audio solutions, known for their reliability and performance. The LM48901SQE is particularly well-suited for applications requiring a compact audio amplification solution with low power consumption and high efficiency.

Key Features:

  • Output Power: The LM48901SQE delivers robust output power, making it capable of driving a wide range of speakers with clarity and precision.
  • Multi-Channel Support: With its ability to support multiple channels, this amplifier is ideal for systems that require a surround sound experience or complex audio setups.
  • Advanced Modulation Scheme: The chip employs a sophisticated modulation scheme that reduces electromagnetic interference (EMI), ensuring a cleaner audio signal and less noise in the final output.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thus extending its longevity and maintaining consistent performance.
  • Efficient Power Management: The LM48901SQE is designed for power efficiency, which not only conserves energy but also minimizes heat generation, making it suitable for portable and battery-operated devices.

Applications:

The LM48901SQE is incredibly versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Home Theater Systems
  • Portable Media Players
  • Automotive Audio Systems

Technical Specifications:

  • Part Number: LM48901SQE
  • Manufacturer: Texas Instruments
  • Package: Surface-Mountable
  • Operating Temperature Range: Specified over a wide range of temperatures to ensure reliability across different environments.

Overall, the Texas Instruments LM48901SQE stands out as a high-performance audio amplifier that meets the needs of modern electronics with its combination of power, efficiency, and advanced features.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess