EN
  • EN
  • DE

TS3A225ERTER

Part No TS3A225ERTER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Dual SPDT 16-Pin WQFN EP T/R / IC AUDIO SWITCH HDST 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Detection
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 100 mOhm
Single Supply Voltage (V+) 2.7 V to 4.5 V
Features Break-Before-Make, I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WQFN (3x3)
Win Source Part Number 035055-TS3A225ERTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3A225E
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3A225ERTER CAD Model

Description

The TS3A225E from Texas Instruments is a state-of-the-art audio jack switch designed to integrate seamlessly into audio systems requiring a compact and efficient solution for detecting the presence of an audio accessory. This advanced switch is ideal for a wide range of portable electronics including smartphones, tablets, laptops, and other multimedia devices that utilize a 3.5mm audio jack.

Key Features

  • Accessory Detection: The TS3A225E is equipped with an automatic accessory detection feature, which enables the device to identify the type of accessory inserted into the audio jack, whether it's a standard headphone, a headset with a microphone, or a video output cable.
  • Reduced Pop/Click Noise: This switch is designed to minimize the pop or click noise that can occur when an audio accessory is plugged in or removed, improving the overall user experience.
  • Integrated Resistive Mux: The device includes an integrated 4-pole 3-throw (4P3T) switch with a resistive mux, which allows for the routing of different audio signals based on the detected accessory type.
  • Low On-Resistance: The TS3A225E boasts a low on-resistance for the audio switch paths, ensuring minimal signal distortion and high-quality audio performance.
  • Power Efficient: Designed for power-sensitive applications, it operates with a low quiescent current, which helps to extend the battery life of portable devices.

Technical Specifications

  • 2.5V to 4.8V Supply Voltage Range
  • 1.8V Logic Control Compatible
  • Integrated Microphone Bias Circuit
  • ESD Protection Exceeds JESD 22

The TS3A225E is available in a compact 1.5mm x 2.5mm, 20-bump wafer chip scale package (WCSP), making it an ideal solution for space-constrained applications. With its advanced features and compact design, the TS3A225E audio jack switch from Texas Instruments represents a superior choice for designers looking to enhance the audio capabilities of their next-generation portable devices.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8892 $53.3520
140+ $0.7296 $102.1440
215+ $0.7068 $151.9620
295+ $0.6840 $201.7800
380+ $0.6612 $251.2560
510+ $0.5928 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess