EN
  • EN
  • DE

MAX9018AEKA-T

Part No MAX9018AEKA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R O/P 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel package
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.001μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 2.8μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 31μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 787139-MAX9018AEKA-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9018
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9018AEKA-T CAD Model

Description

The MAX9018AEKA-T from Maxim Integrated is a high-performance, low-power precision voltage comparator designed for a wide variety of applications that require fast response times and low power consumption. This device is ideal for portable and battery-powered equipment due to its ultra-low power consumption and compact form factor.

Key Features

  • Low Power Consumption: The MAX9018AEKA-T is optimized for low-power operations, making it suitable for battery-operated devices. It offers a quiescent current of just 4µA, which contributes to extended battery life in portable applications.
  • High Precision: With a precision design, this comparator ensures accurate voltage detection, which is critical for sensitive electronic circuits.
  • Fast Response Time: The device boasts a propagation delay of typically 7µs, allowing for quick response to input voltage changes.
  • Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, giving designers flexibility in various circuit configurations.
  • Compact Package: The MAX9018AEKA-T is available in a space-saving 5-pin SOT-23 package, which is highly beneficial for space-constrained applications.

Applications

The MAX9018AEKA-T is versatile and can be used in multiple applications, including:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Portable Medical Devices
  • Portable Test Equipment
  • Energy Management Systems

Technical Specifications

Some of the technical specifications of the MAX9018AEKA-T include:

  • Supply Voltage Range: +2.5V to +5.5V
  • Supply Current: 4µA
  • Output Type: Push-Pull
  • Operating Temperature Range: -40°C to +85°C
  • Package: 5-pin SOT-23

With its robust feature set, the MAX9018AEKA-T is an excellent choice for designers looking for a reliable and efficient comparator for their next project.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess