EN
  • EN
  • DE

MAX9013EUA+

Part No MAX9013EUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP LOW PWR SNGL TTL 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Input Offset (Max) 3mV @ 5.5V
Current - Input Bias (Max) 0.5μA @ 5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 2.3mA
CMRR, PSRR (Typ) 95dB CMRR, 82dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 022249-MAX9013EUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9013EUA+ CAD Model

Description

Maxim Integrated MAX9013EUA+ Overview

The MAX9013EUA+ is a high-performance, low-power, single comparator from Maxim Integrated, designed for precision operation in a wide variety of electronic applications. This compact integrated circuit is housed in a space-saving 8-pin µMAX package, making it an ideal choice for space-constrained designs. The MAX9013EUA+ offers a perfect balance between speed and power consumption, with a typical supply current of just 60µA, which is particularly beneficial for battery-powered devices.

Key Features

  • Wide Operating Voltage Range: The device can function over a broad supply voltage range of 2.5V to 11V, or ±1.25V to ±5.5V for dual supplies, providing flexibility in various power supply configurations.
  • Low Power Consumption: With a typical quiescent current of 60µA, the MAX9013EUA+ is optimized for low-power applications, contributing to extended battery life in portable devices.
  • Fast Response Time: It features a propagation delay of typically 200ns, ensuring quick response times for time-sensitive signal processing tasks.
  • Internal Hysteresis: The comparator includes built-in hysteresis which enhances noise immunity and prevents oscillation, ensuring stable operation.
  • High Output Drive Capability: It can sink and source currents, making it versatile for interfacing with various logic families.

Applications

The MAX9013EUA+ is suitable for a range of applications, including but not limited to:

  • Battery-operated equipment
  • Threshold detectors/discriminators
  • Zero-crossing detectors
  • Window comparators
  • Sampling circuits
  • Portable instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9013EUA+ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance over its lifetime.

Overall, the MAX9013EUA+ from Maxim Integrated is a versatile, reliable, and energy-efficient solution for designers looking to incorporate a precision comparator into their electronic systems.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess