EN
  • EN
  • DE

XC1765EJC

Part No XC1765EJC
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842601-XC1765EJC
Ultra Librarian 3D Model Ultra Librarian XC1765EJC CAD Model

Description

The Xilinx XC1765EJC is a Programmable Read-Only Memory (PROM) device intended for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). It provides non-volatile storage of the configuration data needed to initialize the FPGA during power-up. The 'EJC' likely refers to a specific package type and temperature range offered for this device.

Applications

  • Configuration memory for Xilinx FPGAs.
  • Bootstrapping embedded systems.
  • Industrial automation.
  • Telecommunications infrastructure.
  • Aerospace and defense systems.

Features

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmable: Allows configuration updates without physically removing the device.
  • Serial Configuration Interface: Simplifies connection to the FPGA.
  • High Density: Provides sufficient storage for complex FPGA designs.
  • Low Power Consumption: Minimizes the impact on system power budget.
  • Robust Package: Offers reliable performance in demanding environments.

Benefits

  • Streamlined FPGA Configuration: Simplifies the loading of configuration data.
  • Reduced Development Time: Enables faster prototyping and design iteration.
  • Improved System Reliability: Ensures consistent FPGA initialization.
  • Lower System Cost: Provides a cost-effective configuration solution.
  • Enhanced Design Flexibility: Accommodates a wide range of FPGA designs.

The XC1765EJC is typically programmed using a Xilinx-compatible PROM programmer. The programming process involves loading the configuration file into the device. Once programmed, the PROM is connected to the FPGA. Upon power-up, the FPGA automatically loads the configuration from the PROM. The non-volatile nature of the device ensures that the FPGA is always correctly configured. The 'EJC' package often specifies a particular operating temperature range and package style (e.g., PLCC, SOIC) appropriate for various applications. It is essential to check the datasheet for the specific characteristics of the 'EJC' package to ensure compatibility with the target application environment.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess