EN
  • EN
  • DE

MAX900BEWP

Part No MAX900BEWP
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 10µA @ 5V
Current - Quiescent (Max) 6mA, 12mA, 15mA
CMRR, PSRR (Typ) -82dB, -80dB
Propagation Delay (Max) 8ns (Typ)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Base Product Number MAX900
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215653-MAX900BEWP
Ultra Librarian 3D Model Ultra Librarian MAX900BEWP CAD Model

Description

Introducing the MAX900BEWP from Maxim Integrated

The MAX900BEWP is a high-performance, precision operational amplifier (op-amp) designed to provide a perfect blend of speed and accuracy for a broad range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product exemplifies their commitment to delivering industry-leading solutions.

This op-amp features a fast settling time and a low, 10-nV/√Hz voltage noise density, making it an excellent choice for high-speed data acquisition systems, filters, and precision instrumentation. It operates with a single supply voltage ranging from +4.5V to +11V or a dual supply from ±2.25V to ±5.5V, providing flexibility in various circuit configurations.

The MAX900BEWP is characterized by its low offset voltage and low input bias current, which contribute to its high accuracy. It also boasts a high gain-bandwidth product, ensuring that it can handle a wide range of frequencies without compromising performance. Its robust output can drive capacitive loads, which is particularly useful in applications involving digital-to-analog converters (DACs) or analog-to-digital converters (ADCs).

Enclosed in a 16-pin SOIC package, the MAX900BEWP is designed for easy integration into your circuit design. Its wide operating temperature range of -40°C to +85°C ensures reliable performance in even the most demanding environments. Additionally, the device features short-circuit protection and an internal frequency compensation, which minimizes the need for external components and simplifies the design process.

Whether you're designing precision filters, high-speed integrators, or any application that requires a high-speed and accurate operational amplifier, the MAX900BEWP from Maxim Integrated is a choice that promises to deliver quality and performance. Its combination of speed, precision, and versatility makes it a valuable component in any high-performance analog circuitry.

For detailed specifications, application notes, and additional resources, please visit Maxim Integrated's official website or contact their customer support for personalized assistance with your design needs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6287 $66.5148
9+ $13.6442 $122.7978
14+ $13.2177 $185.0478
19+ $12.7913 $243.0347
24+ $12.3650 $296.7600
32+ $11.0858 $354.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess