EN
  • EN
  • DE

MAX8934DETI+T

Part No MAX8934DETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC LI+/LIPOLY BATT CHRGER 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Win Source Part Number 125163-MAX8934DETI+T
Ultra Librarian 3D Model Ultra Librarian MAX8934DETI+T CAD Model

Description

The MAX8934DETI+T from Maxim Integrated is a highly integrated and versatile power management IC (PMIC) designed for a wide range of portable devices. This advanced component is engineered to provide efficient power regulation, battery charging, and system management in a compact, low-profile package.

Key Features

  • Integrated Power Solution: The MAX8934DETI+T combines a linear battery charger with Smart Power Selector™, dual step-down converters, and multiple low-dropout (LDO) regulators to offer a comprehensive power management system.
  • High-Efficiency Charging: The device supports programmable charge current up to 1.55A, allowing for fast and efficient charging of single-cell lithium-ion (Li+) batteries. It also includes a JEITA-compliant temperature monitoring system to ensure safe charging across different temperature ranges.
  • Flexible Power Configuration: With adjustable output voltages, the dual step-down converters can deliver up to 2A and 600mA respectively, making it suitable for powering core system components and peripherals.
  • Multiple LDO Regulators: The PMIC features several LDOs with low quiescent current, contributing to extended battery life in portable applications.
  • Compact Design: Offered in a 40-pin TQFN package, the MAX8934DETI+T is optimized for space-constrained applications, providing a minimal footprint on the PCB.

Applications

The MAX8934DETI+T is ideal for a variety of portable devices where efficient power management is critical. These applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • GPS Units
  • Other USB-Charging Consumer Devices

Technical Specifications

The PMIC operates over a wide input voltage range and provides multiple voltage outputs, ensuring compatibility with various system architectures. Its features include overvoltage protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers from electrical anomalies.

With the MAX8934DETI+T, Maxim Integrated continues to push the boundaries of power management technology, delivering a product that not only meets the demanding requirements of modern portable electronics but also enhances their performance and user experience.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5854 $59.6102
31+ $3.7618 $116.6158
48+ $3.6452 $174.9696
66+ $3.5274 $232.8084
85+ $3.4096 $289.8160
114+ $3.0573 $348.5322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess