EN
  • EN
  • DE

MAX892LEUA+

Part No MAX892LEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC P-CHANNEL SWITCH 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 250 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 101035-MAX892LEUA+
Ultra Librarian 3D Model Ultra Librarian MAX892LEUA+ CAD Model

Description

Maxim Integrated MAX892LEUA+ Voltage Supervisor

The MAX892LEUA+ from Maxim Integrated is a compact, highly efficient voltage supervisor designed to maintain system integrity by monitoring power supply voltages. This precision voltage supervisor is an essential component in a wide range of electronic applications, from computers and communication devices to portable and automotive electronics, ensuring reliable operation even under fluctuating power conditions.

Encased in a small 8-pin µMAX package, the MAX892LEUA+ offers a low quiescent current of only 15µA, making it an ideal choice for power-sensitive applications. Its main function is to monitor the system voltage and provide a reset signal to the host microcontroller or processor when the monitored voltage falls below a predefined threshold, thus preventing system malfunction or data corruption during power-up, power-down, or brown-out conditions.

Key features of the MAX892LEUA+ include:

  • Adjustable Reset Threshold: Users can set the voltage threshold according to their system requirements, ensuring flexibility across different applications.
  • Manual Reset Input: This feature enables a manual reset, offering an additional layer of control to the user.
  • Reset Timeout Delay: The device provides a programmable delay time for the reset signal, allowing for system stabilization before normal operation resumes.
  • Low Power Consumption: With its ultra-low quiescent current, the MAX892LEUA+ is particularly suitable for battery-operated devices where power efficiency is critical.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various applications and ensuring versatility.
  • Immunity to Short Voltage Transients: The MAX892LEUA+ is designed to ignore brief voltage dips, preventing unnecessary resets due to noise or transient signals.

The MAX892LEUA+ is a robust voltage supervisor that offers high accuracy and reliability. It is designed to be easily integrated into a system with minimal external components, reducing both the complexity and the cost of the overall design. Whether you are designing a new system or looking to enhance the reliability of an existing one, the MAX892LEUA+ from Maxim Integrated is an excellent choice for managing your power supply needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4055 $62.0275
10+ $10.1789 $101.7890
16+ $9.8608 $157.7728
21+ $9.5427 $200.3967
28+ $9.2246 $258.2888
37+ $8.2704 $306.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess