EN
  • EN
  • DE

MAX5069CAUEAF+

Part No MAX5069CAUEAF+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704439-MAX5069CAUEAF+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5069CAUEAF+ CAD Model

Description

The MAX5069CAUEAF+ is a high-performance, high-frequency, current-mode PWM controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is specifically engineered to facilitate the design of efficient power supplies with minimal external components and is well-suited for a wide range of applications including telecom, networking, and industrial power systems.

Key Features

  • Wide Input Voltage Range: The MAX5069CAUEAF+ operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse applications.
  • High-Frequency Operation: Capable of switching frequencies up to 1MHz, this PWM controller allows for smaller external components, leading to a more compact power supply design.
  • Current-Mode Control: With its current-mode control scheme, the device provides excellent transient response and simplified loop compensation, enhancing the overall performance and stability of the power supply.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode reduces external part count, simplifies the circuit design, and can help lower overall system costs.
  • Adjustable Soft-Start: The adjustable soft-start feature limits inrush current during startup, which can prevent system stress and extend the life of the power supply.
  • Comprehensive Protection Features: The MAX5069CAUEAF+ includes under-voltage lockout, over-temperature protection, and a hiccup-mode over-current protection, ensuring safe and reliable operation under various conditions.

Applications

The versatile nature of the MAX5069CAUEAF+ makes it suitable for a variety of applications, including:

  • Isolated and Non-Isolated Power Supplies
  • Telecom and Networking Equipment
  • Industrial Power Systems
  • Point of Load (POL) Converters
  • DC-DC Converters

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5069CAUEAF+ is an excellent choice for designers looking to create high-performance power solutions. Its high-frequency operation, combined with a comprehensive suite of protection features, ensures that it can meet the demands of modern electronic systems while maintaining efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 523 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess