EN
  • EN
  • DE

MAX4274AGESA

Part No MAX4274AGESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.7V/μs
-3db Bandwidth 1.7MHz
Current - Input Bias 50pA
Voltage - Input Offset 500μV
Supply Current 330μA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4274
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 703714-MAX4274AGESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4274AGESA CAD Model

Description

Maxim Integrated MAX4274AGESA Precision Operational Amplifier

The MAX4274AGESA from Maxim Integrated is a high-performance, single-supply operational amplifier that offers a blend of precision, low power consumption, and small package size, making it an ideal choice for a wide range of applications. This op-amp is part of Maxim's MAX4274 series, which is known for its reliability and efficiency in processing analog signals.

With its low offset voltage of just 125µV (max) and low drift over temperature, the MAX4274AGESA ensures high-accuracy signal amplification, which is critical for precision applications such as sensor interfacing, portable medical devices, and instrumentation. The device operates from a single 2.85V to 5.5V power supply, which allows for flexibility in various circuit designs and is compatible with many battery-operated devices.

The MAX4274AGESA boasts a gain-bandwidth product of 10MHz and a slew rate of 10V/µs, providing a fast response time that is suitable for high-speed signal processing tasks. Additionally, its rail-to-rail output capability enables the op-amp to drive loads effectively, especially in systems where the full supply voltage range is utilized.

Maxim Integrated has designed the MAX4274AGESA with power-saving features in mind. The device offers a quiescent current of just 1.3mA, which helps to extend battery life in portable applications. Moreover, the op-amp comes with a shutdown mode that further reduces the supply current to 2µA, making it an excellent choice for power-sensitive designs.

Packaged in a space-saving 8-pin SOIC, the MAX4274AGESA is optimized for compact designs where board space is at a premium. The op-amp's small footprint does not compromise its performance, providing designers with a powerful tool that can fit into the tightest of spaces.

In conclusion, the MAX4274AGESA from Maxim Integrated is a versatile and precise operational amplifier that combines low power consumption, high accuracy, and a compact form factor. Its robust feature set makes it suitable for a diverse array of applications, ensuring reliable performance in both industrial and consumer products.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess