EN
  • EN
  • DE

MAX8844ZETD+

Part No MAX8844ZETD+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description 28V Dual Input Linear Li+ Battery Chargers with Battery Detection and Overvoltage-Protected Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215223-MAX8844ZETD+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8844ZETD+ CAD Model

Description

The MAX8844ZETD+ from Maxim Integrated is a highly efficient, compact, and versatile integrated circuit (IC) designed specifically for charging single-cell lithium-ion (Li+) batteries. This advanced power management IC offers a seamless solution for portable devices, ensuring safe and fast battery charging with minimal power loss.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 4.1V to 6.3V, making it suitable for USB and adapter powered applications.
  • Charge Current: Programmable fast-charge current up to 1A allows for rapid charging of the battery, reducing downtime for the user.
  • Prequalification Charging: A precharge mode conditions deeply discharged batteries before transitioning to fast charge mode.
  • Thermal Regulation: Protects the IC and battery from overheating by automatically reducing charge current.
  • Charge Status Indicators: The MAX8844ZETD+ includes charge status outputs to drive external LEDs, providing visual feedback on the charging process.

Applications

The compact nature and comprehensive feature set of the MAX8844ZETD+ make it ideal for a wide range of portable applications, including:

  • Smartphones and tablets
  • Bluetooth headsets
  • Portable media players
  • Digital cameras
  • Handheld gaming devices
  • Other Li+ battery-powered devices

Design and Integration

The MAX8844ZETD+ comes in a small, lead-free, 14-pin TDFN package with a 3mm x 3mm footprint, making it ideal for space-constrained applications. Its high level of integration reduces the need for external components, simplifying design and reducing overall system cost.

Safety and Protection

Safety is a paramount concern in battery charging, and the MAX8844ZETD+ incorporates multiple protection features to ensure device and user safety. These include overvoltage protection, thermal shutdown, and a battery temperature monitor that works in conjunction with an external thermistor.

For engineers and designers looking for a robust charging solution, the MAX8844ZETD+ provides a high-performance, reliable option that streamlines the development of battery-powered devices.

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1862 $62.3724
5+ $25.5890 $127.9450
7+ $24.7886 $173.5202
10+ $23.9894 $239.8940
13+ $23.1901 $301.4713
17+ $20.7912 $353.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess