EN
  • EN
  • DE
  • IT

MAX8765ETI+TG05

Part No MAX8765ETI+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG / Charger IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8765
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 215342-MAX8765ETI+TG05
Ultra Librarian 3D Model Ultra Librarian MAX8765ETI+TG05 CAD Model

Description

The MAX8765ETI+TG05 is a highly efficient, compact, synchronous step-down controller from Maxim Integrated. Designed for a wide range of applications, this controller is ideal for powering core voltages of CPUs, GPUs, and other ICs that require a dynamically adjustable output voltage. The MAX8765ETI+TG05 operates over a wide input voltage range and provides an adjustable output voltage with high accuracy, making it a versatile solution for various power management challenges.

Key Features

  • Input Voltage Range: The device supports an extensive input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Adjustable Output Voltage: Flexibility is at the forefront with an adjustable output voltage feature, making it suitable for a wide array of applications.
  • High Efficiency: Maxim Integrated's MAX8765ETI+TG05 is designed for optimal power conversion efficiency, reducing power loss and improving system performance.
  • Thermal Management: The device includes thermal protection features that help to maintain stability and reliability under various operating conditions.
  • Compact Design: Its small form factor is excellent for space-constrained applications, ensuring that it can be integrated into a variety of designs without compromising on space.
  • Synchronous Operation: The synchronous step-down operation provides improved efficiency over traditional non-synchronous regulators, especially at lower output voltages.

Applications

The MAX8765ETI+TG05 step-down controller is ideally suited for a range of applications, including:

  • Notebook Computers
  • Graphics Cards
  • Networking and Telecommunications Equipment
  • Portable Electronics
  • Point-of-Load Power Supplies

Technical Specifications

The MAX8765ETI+TG05 offers a host of technical specifications that cater to demanding power requirements:

  • Package Type: Thin QFN
  • Operating Temperature Range: Specified performance over the full -40°C to +85°C temperature range
  • RoHS Compliant: Yes

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8765ETI+TG05 is an excellent choice for designers looking to optimize their power management systems with a reliable and efficient step-down controller.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess