EN
  • EN
  • DE
  • IT

90325-0016

Part No 90325-0016
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 1.27MM PF HDR LOPRO POLZ BLK 5SN  /  Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Bag
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-90325-0016
Standard Package 1
Win Source Part Number 1158982-90325-0016
Ultra Librarian 3D Model Ultra Librarian 90325-0016 CAD Model

Description

The Molex 90325-0016 is a circular connector housing designed to provide a reliable and secure connection for various applications. As part of Molex's comprehensive range of interconnect solutions, this housing offers a combination of durability, ease of use, and performance, making it suitable for demanding environments.

Applications:

  • Industrial equipment requiring robust and reliable connections.
  • Automotive systems needing durable connectors for sensors and actuators.
  • Medical devices where secure and stable connections are critical.
  • Telecommunications infrastructure for connecting various components.
  • Aerospace applications requiring high-performance connectors.

Features:

  • Durable Material: Constructed from high-quality materials to withstand harsh environmental conditions, including temperature variations, humidity, and vibration.
  • Secure Locking Mechanism: Features a secure locking mechanism to ensure a stable and reliable connection, preventing accidental disconnections.
  • Compact Size: The compact design allows for high-density packaging, making it suitable for applications where space is limited.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and costs.
  • Environmental Protection: Provides environmental protection to the connection, preventing ingress of dust and moisture.

Benefits:

  • Enhanced Reliability: Ensures a stable and reliable connection, minimizing downtime and maintenance costs.
  • Improved Signal Integrity: Protects the electrical connection from environmental factors, maintaining signal integrity and performance.
  • Reduced Installation Costs: The easy assembly design reduces installation time and labor costs.
  • Increased Durability: Withstands harsh environmental conditions, extending the lifespan of the connection and reducing the need for replacements.
  • Versatile Application: Suitable for a wide range of applications, providing a flexible and cost-effective interconnect solution.

Additional Details:

The Molex 90325-0016 circular connector housing is engineered to meet stringent industry standards for performance and reliability. It is typically made from rugged polymers, providing both mechanical strength and electrical insulation. Its design ensures compatibility with a range of contact types and wire gauges, offering versatility in various applications. The robust locking mechanism ensures a secure and vibration-resistant connection, essential for long-term performance in demanding environments.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2291 $55.3095
100+ $1.0085 $100.8500
155+ $0.9770 $151.4350
215+ $0.9455 $203.2825
275+ $0.9140 $251.3500
370+ $0.8194 $303.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,315 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess