EN
  • EN
  • DE

MAX875CPA

Part No MAX875CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706950-MAX875CPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX875CPA CAD Model

Description

The MAX875CPA is a precision voltage reference from Maxim Integrated, renowned for its stability and low power consumption. This component is designed to offer a reliable voltage reference for various applications, including A/D and D/A converters, portable battery-powered devices, and general-purpose analog circuits. With its low-dropout voltage and the ability to source or sink current, the MAX875CPA is highly versatile and can be implemented in a wide range of electronic systems.

Key Features

  • Output Voltage Options: The MAX875CPA provides selectable output voltages of 5V, 3.3V, or 3V, catering to different circuit requirements.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring stable operation even with minimal difference between the input and output voltages.
  • High Accuracy: The device offers an impressive initial accuracy of ±1%, ensuring precise voltage regulation for sensitive applications.
  • Low Power Consumption: With a quiescent current of just 180µA, the MAX875CPA is ideal for power-sensitive designs.
  • Temperature Stability: The temperature coefficient is as low as 20ppm/°C, which means the output voltage remains consistent across a wide temperature range.
  • Source/Sink Capability: It can source or sink up to 15mA of load current, providing flexibility in handling varying load conditions.
  • Package: The device is available in an 8-pin DIP package, which is easy to handle and integrate into PCB layouts.

Applications

The MAX875CPA is suitable for a variety of applications, including:

  • High-resolution analog-to-digital converters
  • Battery-powered equipment
  • Data-acquisition systems
  • Portable instrumentation
  • Industrial control systems

With its combination of low power consumption, high precision, and flexibility, the MAX875CPA from Maxim Integrated is an excellent choice for engineers and designers looking to ensure stable voltage references in their electronic designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess