EN
  • EN
  • DE

MAX1589ATT250

Part No MAX1589ATT250
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701661-MAX1589ATT250
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1589ATT250 CAD Model

Description

MAX1589ATT250 - High-Efficiency, Low-Dropout, 500mA Linear Regulator

The MAX1589ATT250, from Maxim Integrated, is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 500mA. This compact and efficient component is an ideal solution for portable electronic devices that require a stable and reliable power supply.

Key Features

  • High Output Accuracy: The device offers an impressive output voltage accuracy of ±1%, ensuring that the connected components receive a precise voltage level for optimal performance.
  • Low Dropout Voltage: With a low dropout voltage of just 200mV at full load, the MAX1589ATT250 minimizes power loss and improves overall efficiency, making it perfect for battery-powered applications.
  • High Efficiency: The linear regulator operates with high efficiency, which is critical for extending battery life in portable devices.
  • Thermal Overload Protection: To ensure device safety and longevity, the MAX1589ATT250 incorporates thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: The built-in short-circuit protection feature adds an extra layer of security, safeguarding the device and the system in the event of a fault condition.

Applications

The MAX1589ATT250 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • Wireless LANs
  • PDAs and handheld computers
  • GPS receivers

Package and Operation

The regulator comes in a tiny, lead-free, 6-pin TDFN package, making it suitable for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, allowing for use in various environmental conditions.

Conclusion

With its combination of high efficiency, low dropout voltage, and robust protection features, the MAX1589ATT250 from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their portable electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess