EN
  • EN
  • DE

MAX8736ETL

Part No MAX8736ETL
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description 8-PIN P SUPERVISORY CIRCUITS WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 76 pcs
HTSUS 0000.00.0000
Win Source Part Number 706933-MAX8736ETL
Ultra Librarian 3D Model Ultra Librarian MAX8736ETL CAD Model

Description

Maxim Integrated's MAX8736ETL - Power Management IC

The MAX8736ETL from Maxim Integrated is a high-performance, dual, step-down, switch-mode power-supply (SMPS) controller specifically designed to meet the stringent power requirements of modern CPUs. This advanced power management integrated circuit (PMIC) is optimized for converting battery or adapter input into the core supply voltage required by high-speed microprocessors.

Key Features

  • Adaptive Voltage Positioning: The MAX8736ETL is equipped with an adaptive voltage positioning feature that optimizes transient response and minimizes the required output capacitance, thus reducing overall component size and cost.
  • Dual Outputs: It supports dual outputs, allowing for simultaneous regulation of two different voltages, which is essential for powering both the CPU core and its peripheral circuitry.
  • High Efficiency: With integrated MOSFET drivers and high switching frequency capabilities, this PMIC ensures high efficiency, which translates to less heat generation and increased battery life for portable applications.
  • Flexible Operation: The MAX8736ETL can operate from a wide input voltage range, making it suitable for a variety of power sources, from standard 12V rails to battery power.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring safe operation under abnormal operating conditions.

Applications

The MAX8736ETL is ideal for use in notebook computers, where efficient power conversion is critical for maximizing battery life. It is also well-suited for other portable electronics that require efficient and reliable power management solutions.

Technical Specifications

  • Input Voltage Range: Wide range compatible with various power sources
  • Output Voltage: Configurable to meet the needs of specific CPU models
  • Package: The MAX8736ETL comes in a compact TQFN package, providing excellent thermal performance in a small footprint.

For designers and engineers looking for a power management solution that delivers efficiency, flexibility, and reliability, the MAX8736ETL from Maxim Integrated is an excellent choice. Its advanced features and robust protections ensure optimal performance for the most demanding applications.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 894 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess