EN
  • EN
  • DE

MAX8724ETI+TG51

Part No MAX8724ETI+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 312319-MAX8724ETI+TG51
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8724ETI+TG51 CAD Model

Description

Maxim Integrated MAX8724ETI+TG51: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8724ETI+TG51 from Maxim Integrated is a state-of-the-art power-supply controller designed to meet the demanding needs of modern notebook computers. This highly integrated IC is engineered to provide four main outputs, ensuring efficient power management and distribution across various subsystems within a laptop. Its compact design and advanced technology make it an ideal solution for space-constrained applications that require reliable and consistent power delivery.

Key Features and Benefits

  • High Efficiency: The MAX8724ETI+TG51 is optimized for high efficiency, which is crucial for extending battery life in portable devices. Its ability to minimize power loss during conversion processes helps in maintaining optimal system performance while conserving energy.
  • Quad-Output Configuration: With four outputs, this controller can simultaneously manage multiple power rails, which is essential for the complex power schemes of modern notebooks that have various components requiring different voltage levels.
  • Integrated FETs: The inclusion of integrated FETs simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective power management solution.
  • Adjustable Outputs: The MAX8724ETI+TG51 offers adjustable output voltages, providing designers with the flexibility to tailor the power supply to the specific needs of their system.
  • Comprehensive Protection: This device includes a suite of protection features such as overvoltage, undervoltage, and thermal shutdown, ensuring the safety and longevity of the notebook's electronic components.

Applications

The MAX8724ETI+TG51 is primarily used in notebook computers but is also suitable for other portable electronics that require efficient power management across multiple voltage rails. Its robust feature set and compact size make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their devices.

In summary, the MAX8724ETI+TG51 from Maxim Integrated is a versatile and efficient solution for the power management needs of today's notebook computers. Its quad-output capability, high efficiency, and comprehensive protection features make it a top choice for OEMs and designers seeking to enhance the performance and reliability of their portable computing devices.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess